Comchip Technology Corporation Single Diodes CDBMH340-HF

Description
Diode Schottky 40V 3A (DC) Surface Mount SOD-123T
Request a Quote Datasheet
Description
Diode Schottky 40V 3A (DC) Surface Mount SOD-123T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1436-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1436-2-ND
Single Diodes 641-1436-2-ND
Diode Schottky 40V 3A (DC) Surface Mount SOD-123T

Diode Schottky 40V 3A (DC) Surface Mount SOD-123T

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBMH340-HF - 1028653-CDBMH340-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBMH340-HF
1028653-CDBMH340-HF
Diodes, Rectifiers - Single - CDBMH340-HF 1028653-CDBMH340-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028653-CDBMH340-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1028653-CDBMH340-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123T
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 641-1436-2-ND 1028653-CDBMH340-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBMH340-HF
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 448-BAS4005E6433HTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: TS868C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.6300 volts
View Details