Comchip Technology Corporation Diodes, Rectifiers - Single - CDBMH240-HF CDBMH240-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1028647-CDBMH240-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 40V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1028647-CDBMH240-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 40V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBMH240-HF - 1028647-CDBMH240-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBMH240-HF
1028647-CDBMH240-HF
Diodes, Rectifiers - Single - CDBMH240-HF 1028647-CDBMH240-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028647-CDBMH240-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 40V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1028647-CDBMH240-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Capacitance @ Vr, F: 160pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123T
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1028647-CDBMH240-HF
Product Name Diodes, Rectifiers - Single - CDBMH240-HF
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Two Schottky barrier dual diodes - BAT54CY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.7 volts
View Details