Comchip Technology Corporation Diodes, Rectifiers - Single - CDBMH2100-HF CDBMH2100-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1028644-CDBMH2100-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 100V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1028644-CDBMH2100-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 100V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBMH2100-HF - 1028644-CDBMH2100-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBMH2100-HF
1028644-CDBMH2100-HF
Diodes, Rectifiers - Single - CDBMH2100-HF 1028644-CDBMH2100-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028644-CDBMH2100-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 100V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1028644-CDBMH2100-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Capacitance @ Vr, F: 160pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123T
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1028644-CDBMH2100-HF
Product Name Diodes, Rectifiers - Single - CDBMH2100-HF
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT160S,115 - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8900 volts
View Details
Schottky Diodes & Rectifiers - 1690644 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100SCX - 120LQ100SCX - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details