Comchip Technology Corporation Diodes, Rectifiers - Single - CDBMH120-HF CDBMH120-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1028639-CDBMH120-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1028639-CDBMH120-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBMH120-HF - 1028639-CDBMH120-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBMH120-HF
1028639-CDBMH120-HF
Diodes, Rectifiers - Single - CDBMH120-HF 1028639-CDBMH120-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028639-CDBMH120-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123T Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1028639-CDBMH120-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123T
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1028639-CDBMH120-HF
Product Name Diodes, Rectifiers - Single - CDBMH120-HF
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220585 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 123
RoHS Compliant RoHS
View Details
70V 70MA Diode and Rectifier - 286-BAS7004SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
9 suppliers
General-purpose triple Schottky diode - BAS70VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-040LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
6 suppliers