Manufacturer: Comchip Technology
Win Source Part Number: 1028637-CDBMH1100-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123T
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1028637-CDBMH1100-HF |
| Product Name | Diodes, Rectifiers - Single - CDBMH1100-HF |
| Life Cycle Stage | Obsolete(EOL) |