DIODE SCHOT 40V 2A MINISMA Product overview: CDBM240L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBM240L-HF can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A (DC) Surface Mount Mini SMA/SOD-123
Manufacturer: Comchip Technology
Win Source Part Number: 1325713-CDBM240L-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 380 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Capacitance @ Vr, F: 160pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: Mini SMA/SOD-123
Case / Package: SOD-123T
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: CDBM240
RoHS Status: ROHS3 Compliant
Schottky Diodes & Rectifiers VR=40V, IO=2A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CDBM240L-HF | CDBM240L-HF-ND | 1325713-CDBM240L-HF | CDBM240L-HF |
| Product Name | 40V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOD-123; SOD-123T | SOD-123; SOD-123F-2 |