Comchip Technology Corporation Single Diodes CDBM240-HF

Description
Diode Schottky 40V 2A (DC) Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet
Description
Diode Schottky 40V 2A (DC) Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBM240-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBM240-HF-ND
Single Diodes CDBM240-HF-ND
Diode Schottky 40V 2A (DC) Surface Mount Mini SMA/SOD-123

Diode Schottky 40V 2A (DC) Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBM240-HF - 866182-CDBM240-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBM240-HF
866182-CDBM240-HF
Diodes, Rectifiers - Single - CDBM240-HF 866182-CDBM240-HF
Manufacturer: Comchip Technology Win Source Part Number: 866182-CDBM240-HF Features: Diode Schottky 40 V 2A (DC) Surface Mount Mini SMA/SOD-123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123T Package: Reel - TR Mounting: Surface Mount Family Name: CDBM240 Categories: Discrete Semiconductor Products Case / Package: Mini SMA/SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 866182-CDBM240-HF
Features: Diode Schottky 40 V 2A (DC) Surface Mount Mini SMA/SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123T
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBM240
Categories: Discrete Semiconductor Products
Case / Package: Mini SMA/SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - CDBM240-HF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBM240-HF
Single Diodes CDBM240-HF
DIODE SCHOT 40V 2A MINISMA

DIODE SCHOT 40V 2A MINISMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBM240-HF
Schottky Diodes & Rectifiers CDBM240-HF
Schottky Diodes & Rectifiers VR=40V, IO=2A

Schottky Diodes & Rectifiers VR=40V, IO=2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Diodes Schottky Diodes
Product Number CDBM240-HF-ND 866182-CDBM240-HF CDBM240-HF CDBM240-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBM240-HF Single Diodes Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT720-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Schottky Diode and Rectifier - 280-20TQ045PBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers