Diode Schottky 20V 2A (DC) Surface Mount Mini SMA/SOD-123
Manufacturer: Comchip Technology
Win Source Part Number: 1028635-CDBM220-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 160pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | CDBM220-G-ND | 1028635-CDBM220-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBM220-G |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |