Comchip Technology Corporation Single Diodes CDBM2100-HF

Description
Diode Schottky 100V 2A (DC) Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet
Description
Diode Schottky 100V 2A (DC) Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBM2100-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBM2100-HF-ND
Single Diodes CDBM2100-HF-ND
Diode Schottky 100V 2A (DC) Surface Mount Mini SMA/SOD-123

Diode Schottky 100V 2A (DC) Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
DIODE SCHOTTKY 100V 2A MINISMA - 186-CDBM2100-HF - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 2A MINISMA
186-CDBM2100-HF
DIODE SCHOTTKY 100V 2A MINISMA 186-CDBM2100-HF
DIODE SCHOTTKY 100V 2A MINISMA

DIODE SCHOTTKY 100V 2A MINISMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBM2100-HF
Schottky Diodes & Rectifiers CDBM2100-HF
Schottky Diodes & Rectifiers VR=100V, IO=2A

Schottky Diodes & Rectifiers VR=100V, IO=2A

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBM2100-HF-ND 186-CDBM2100-HF CDBM2100-HF
Product Name Single Diodes DIODE SCHOTTKY 100V 2A MINISMA Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Applications EFFICIENCY
Life Cycle Stage Active
Package SOD-123; SOD-123T SOD-123; SOD-123F-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1658422 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 5
RoHS Compliant RoHS
View Details
100 V, 250 mA Schottky barrier diode - BAT46GW-QJ - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-3P
VF 0.5800 volts
View Details