Comchip Technology Corporation Single Diodes CDBM140LR-HF

Description
Diode Schottky 40V 1A Surface Mount SOD-123F
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBM140LR-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBM140LR-HF-ND
Single Diodes CDBM140LR-HF-ND
Diode Schottky 40V 1A Surface Mount SOD-123F

Diode Schottky 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBM140LR-HF - 1160490-CDBM140LR-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBM140LR-HF
1160490-CDBM140LR-HF
Diodes, Rectifiers - Single - CDBM140LR-HF 1160490-CDBM140LR-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160490-CDBM140LR-HF Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160490-CDBM140LR-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBM140LR-HF
Schottky Diodes & Rectifiers CDBM140LR-HF
Schottky Diodes & Rectifiers DIODES SCHOTTKY 40V 1A

Schottky Diodes & Rectifiers DIODES SCHOTTKY 40V 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBM140LR-HF-ND 1160490-CDBM140LR-HF CDBM140LR-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBM140LR-HF Schottky Diodes & Rectifiers
Tj -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky SMD Diode and Rectifier - 284-SMS7630-011 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG875C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8800 volts
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100D - 120LQ100D - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details