Diode Schottky 40V 1A Surface Mount Mini SMA/SOD-123
Win Source Part Number: 1367026-CDBM140L-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: SOD-123T
Supplier Device Package: Mini SMA/SOD-123
Base Product Number: CDBM140
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 400 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 100°C
DIODE SCHOT 40V 1A MINISMA Product overview: CDBM140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBM140L-HF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers VR=40V, IO=1A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | CDBM140L-HF-ND | 1367026-CDBM140L-HF | 280-CDBM140L-HF | CDBM140L-HF |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 40V 1A Diode and Rectifier | Schottky Diodes & Rectifiers |
| Tj | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 C (-67 F) | |
| VF | 0.4000 volts | |||
| VR | 40 volts |