Diode Schottky 40V 1A (DC) Surface Mount Mini SMA/SOD-123
Manufacturer: Comchip Technology
Win Source Part Number: 1028634-CDBM140-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
DIODE SCHOT 40V 1A MINISMA Product overview: CDBM140-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBM140-HF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers VR=40V, IO=1A
DIODE SCHOTTKY 40V 1A MINISMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | CDBM140-HF-ND | 1028634-CDBM140-HF | 280-CDBM140-HF | CDBM140-HF | 186-CDBM140-HF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBM140-HF | 40V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 40V 1A MINISMA |
| Tj | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -55 C (-67 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SMA; SOD-123; Mini SMA/SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123F-2 | SOD-123; SOD-123T |