DIODE SCHOT 40V 1A MINISMA Product overview: CDBM140-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBM140-G can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 012964-CDBM140-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Family Name: CDBM140
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CD1607-B140; CD1607-B140LF; CD1607-B140L; NRVBA140T3;
Introduction Date: November 12, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Diode Schottky 40V 1A Surface Mount Mini SMA/SOD-123
Diode Schottky 40V 1A Surface Mount Mini SMA/SOD-123
Diode Schottky 40V 1A Surface Mount Mini SMA/SOD-123
Schottky Diodes & Rectifiers SCHOTTKY DIODE 1A 40V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 280-CDBM140-G | 012964-CDBM140-G | 641-1325-2-ND | CDBM140-G |
| Product Name | 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - CDBM140-G | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SMA; SOD-123; Mini SMA/SOD-123 | SOD-123; SOD-123F-2 |