Comchip Technology Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes CDBM120L-HF

Description
Win Source Part Number: 1367017-CDBM120L-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Product Status: Active Package / Case: SOD-123T Supplier Device Package: Mini SMA/SOD-123 Base Product Number: CDBM120 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 20 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 100°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367017-CDBM120L-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Product Status: Active Package / Case: SOD-123T Supplier Device Package: Mini SMA/SOD-123 Base Product Number: CDBM120 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 20 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367017-CDBM120L-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367017-CDBM120L-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367017-CDBM120L-HF
Win Source Part Number: 1367017-CDBM120L-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Product Status: Active Package / Case: SOD-123T Supplier Device Package: Mini SMA/SOD-123 Base Product Number: CDBM120 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 20 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 100°C

Win Source Part Number: 1367017-CDBM120L-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: SOD-123T
Supplier Device Package: Mini SMA/SOD-123
Base Product Number: CDBM120
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 380 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 20 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 100°C

Buy Now Datasheet
Single Diodes - CDBM120L-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBM120L-HF-ND
Single Diodes CDBM120L-HF-ND
Diode Schottky 20V 1A Surface Mount Mini SMA/SOD-123

Diode Schottky 20V 1A Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
20V 1A Diode and Rectifier - 280-CDBM120L-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 1A Diode and Rectifier
280-CDBM120L-HF
20V 1A Diode and Rectifier 280-CDBM120L-HF
DIODE SCHOT 20V 1A MINISMA Product overview: CDBM120L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBM120L-HF can be used for catalog matching and distributor lookup.

DIODE SCHOT 20V 1A MINISMA Product overview: CDBM120L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBM120L-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBM120L-HF
Schottky Diodes & Rectifiers CDBM120L-HF
Schottky Diodes & Rectifiers VR=20V, IO=1A

Schottky Diodes & Rectifiers VR=20V, IO=1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Schottky Diodes
Product Number 1367017-CDBM120L-HF CDBM120L-HF-ND 280-CDBM120L-HF CDBM120L-HF
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes 20V 1A Diode and Rectifier Schottky Diodes & Rectifiers
VF 0.3800 volts
VR 20 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5553 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS316-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers