Diode Schottky 20V 1A Surface Mount Mini SMA/SOD-123
Manufacturer: Comchip Technology
Win Source Part Number: 116738-CDBM120-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
DIODE SCHOT 20V 1A MINISMA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Diodes |
| Product Number | 641-1324-2-ND | 116738-CDBM120-G | CDBM120-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBM120-G | Single Diodes |
| Tj | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | |
| Life Cycle Stage | Obsolete(EOL) | ||
| Package | SMA; SOD-123; Mini SMA/SOD-123 |