Comchip Technology Corporation Single Diodes CDBM1100-HF

Description
Diode Schottky 100V 1A (DC) Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet
Description
Diode Schottky 100V 1A (DC) Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBM1100-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBM1100-HF-ND
Single Diodes CDBM1100-HF-ND
Diode Schottky 100V 1A (DC) Surface Mount Mini SMA/SOD-123

Diode Schottky 100V 1A (DC) Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBM1100-HF - 1160488-CDBM1100-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBM1100-HF
1160488-CDBM1100-HF
Diodes, Rectifiers - Single - CDBM1100-HF 1160488-CDBM1100-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160488-CDBM1100-HF Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Comchip Technology
Win Source Part Number: 1160488-CDBM1100-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
100V 1A Diode and Rectifier - 280-CDBM1100-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-CDBM1100-HF
100V 1A Diode and Rectifier 280-CDBM1100-HF
DIODE SCHOT 100V 1A MINISMA Product overview: CDBM1100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBM1100-HF can be used for catalog matching and distributor lookup.

DIODE SCHOT 100V 1A MINISMA Product overview: CDBM1100-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBM1100-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBM1100-HF
Schottky Diodes & Rectifiers CDBM1100-HF
Schottky Diodes & Rectifiers VR=100V, IO=1A

Schottky Diodes & Rectifiers VR=100V, IO=1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number CDBM1100-HF-ND 1160488-CDBM1100-HF 280-CDBM1100-HF CDBM1100-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBM1100-HF 100V 1A Diode and Rectifier Schottky Diodes & Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Unlock Full Specs
to access all available technical data