DIODE SCHOT 100V 1A MINISMA Product overview: CDBM1100-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBM1100-G can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1028633-CDBM1100-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Diode Schottky 100V 1A Surface Mount Mini SMA/SOD-123
Diode Schottky 100V 1A Surface Mount Mini SMA/SOD-123
Diode Schottky 100V 1A Surface Mount Mini SMA/SOD-123
DIODE SCHOT 100V 1A MINISMA
Schottky Diodes & Rectifiers Schottky Barr Rectfr 100V, 1A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Diodes | Schottky Diodes |
| Product Number | 280-CDBM1100-G | 1028633-CDBM1100-G | 641-1331-1-ND | CDBM1100-G | CDBM1100-G |
| Product Name | 100V 1A Diode and Rectifier | Diodes, Rectifiers - Single - CDBM1100-G | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SMA; SOD-123; Mini SMA/SOD-123 | SOD-123; SOD-123F-2 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ||
| Life Cycle Stage | Active |