Manufacturer: Comchip Technology
Win Source Part Number: 1324309-CDBK0520L-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 385 mV @ 500 mA
Reverse Recovery Time (trr): 22 ns
Current - Reverse Leakage @ Vr: 250 µA @ 20 V
Capacitance @ Vr, F: 170pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Supplier Device Package: SOD-123F
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Base Product Number: CDBK0520
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Diode Schottky 20V 500mA Surface Mount SOD-123F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1324309-CDBK0520L-HF | CDBK0520L-HF-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Package | SOD-123; SOD-123F |