The CDBHM250L-HF is a low forward voltage Schottky bridge rectifier designed for surface-mounted applications. It features a maximum reverse voltage of 50 volts and a forward current rating of 2.0 amps. The device is constructed with a metal-semiconductor junction and epitaxial technology, ensuring high current capability and a very low forward voltage drop. It is suitable for use in low voltage, high frequency inverters, free wheeling, and polarity protection applications. The product is RoHS compliant, halogen-free, and made from plastic material with a UL flammability classification of 94V-0. The operating temperature range is from -55°C to +125°C, and it has a storage temperature range of -55°C to +150°C. The CDBHM250L-HF is packaged in an MBS-2 case type and is available in reel packaging, with a quantity of 3000 pieces per package.
Bridge Rectifier Single Phase Schottky 50V Surface Mount MBS-2
Manufacturer: Comchip Technology
Win Source Part Number: 866179-CDBHM250L-HF
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Bridge Rectifier Single Phase Schottky 50 V Surface Mount MBS-2
Package: TO-269AA, 4-BESOP
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBHM250
Categories: Discrete Semiconductor Products
Case / Package: MBS-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
BRIDGE RECT 1PHASE 50V 2A MBS-2 Product overview: CDBHM250L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDBHM250L-HF can be used for catalog matching and distributor lookup.
Bridge Rectifiers VR=50V, IO=2A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | CDBHM250L-HF-ND | 866179-CDBHM250L-HF | 299-CDBHM250L-HF | CDBHM250L-HF |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - CDBHM250L-HF | 50V 2A Diode and Rectifier | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |