BRIDGE RECT 1PHASE 40V 2A MBS-2 Product overview: CDBHM240L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDBHM240L-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 866178-CDBHM240L-HF
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Bridge Rectifier Single Phase Schottky 40 V Surface Mount MBS-2
Package: TO-269AA, 4-BESOP
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBHM240
Categories: Discrete Semiconductor Products
Case / Package: MBS-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CDBHM240LHF, 641-1433-1, 641-1433-2, 641-1433-6, Q13578156
Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS-2
Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS-2
Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS-2
Schottky Diodes & Rectifiers Schottky Brdge Rect 2A 40V Low Vf
BRIDGE RECT 1PHASE 40V 2A MBS-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 299-CDBHM240L-HF | 866178-CDBHM240L-HF | 641-1433-6-ND | CDBHM240L-HF | CDBHM240L-HF |
| Product Name | 40V 2A Diode and Rectifier | Bridge Rectifiers - CDBHM240L-HF | Bridge Rectifiers | Schottky Diodes & Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | MBS-2 | TO-269AA, 4-BESOP | MBS2-2 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |