Manufacturer: Comchip Technology
Win Source Part Number: 1064808-CDBHM2100L-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: MBS-2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
BRIDGE RECT 1PHASE 100V 2A MBS-2 Product overview: CDBHM2100L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDBHM2100L-HF can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS-2
Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS-2
Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS-2
Schottky Diodes & Rectifiers Schottky Brdge Rect 2A 100V Low Vf
BRIDGE RECT 1PHASE 100V 2A MBS-2
50A 850mV@2A 2A 100V MBS-2 Bridge Rectifiers ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1064808-CDBHM2100L-HF | 299-CDBHM2100L-HF | 641-1432-6-ND | CDBHM2100L-HF | CDBHM2100L-HF | CDBHM2100L-HF |
| Product Name | Bridge Rectifiers - CDBHM2100L-HF | 100V 2A Diode and Rectifier | Bridge Rectifiers | Schottky Diodes & Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| IR | 1 mA | 1 mA | 1 mA | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | TO-269AA, 4-BESOP | MBS2-2 |