BRIDGE RECT 1PHASE 40V 1A MBS Product overview: CDBHM140L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDBHM140L-HF can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS
Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS
Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS
Manufacturer: Comchip Technology
Win Source Part Number: 1160484-CDBHM140L-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers Schottky Brdge Rect 1A 40V Low Vf
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 299-CDBHM140L-HF | 641-1430-6-ND | 1160484-CDBHM140L-HF | CDBHM140L-HF |
| Product Name | 40V 1A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - CDBHM140L-HF | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | TO-269AA, 4-BESOP | MBS-2 |