Comchip Technology Corporation Bridge Rectifiers CDBHM1100L-HF

Description
Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1429-1-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1429-1-ND
Bridge Rectifiers 641-1429-1-ND
Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS

Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS

Buy Now Datasheet
Bridge Rectifiers - 641-1429-2-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1429-2-ND
Bridge Rectifiers 641-1429-2-ND
Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS

Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS

Buy Now Datasheet
Bridge Rectifiers - 641-1429-6-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1429-6-ND
Bridge Rectifiers 641-1429-6-ND
Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS

Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS

Buy Now Datasheet
100V 1A Diode and Rectifier - 299-CDBHM1100L-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
299-CDBHM1100L-HF
100V 1A Diode and Rectifier 299-CDBHM1100L-HF
BRIDGE RECT 1PHASE 100V 1A MBS Product overview: CDBHM1100L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDBHM1100L-HF can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 100V 1A MBS Product overview: CDBHM1100L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDBHM1100L-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - CDBHM1100L-HF - 866177-CDBHM1100L-HF - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CDBHM1100L-HF
866177-CDBHM1100L-HF
Bridge Rectifiers - CDBHM1100L-HF 866177-CDBHM1100L-HF
Manufacturer: Comchip Technology Win Source Part Number: 866177-CDBHM1100L-HF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Schottky 100 V Surface Mount MBS Package: TO-269AA, 4-BESOP Package: Reel - TR Mounting: Surface Mount Family Name: CDBHM1100 Categories: Discrete Semiconductor Products Case / Package: MBS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-1429-1, 641-1429-2, CDBHM1100LHF, 641-1429-6

Manufacturer: Comchip Technology
Win Source Part Number: 866177-CDBHM1100L-HF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Schottky 100 V Surface Mount MBS
Package: TO-269AA, 4-BESOP
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBHM1100
Categories: Discrete Semiconductor Products
Case / Package: MBS
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1429-1, 641-1429-2, CDBHM1100LHF, 641-1429-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBHM1100L-HF
Schottky Diodes & Rectifiers CDBHM1100L-HF
Schottky Diodes & Rectifiers Schottky Brdge Rect 1A 100V Low Vf

Schottky Diodes & Rectifiers Schottky Brdge Rect 1A 100V Low Vf

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 641-1429-1-ND 299-CDBHM1100L-HF 866177-CDBHM1100L-HF CDBHM1100L-HF
Product Name Bridge Rectifiers 100V 1A Diode and Rectifier Bridge Rectifiers - CDBHM1100L-HF Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Rectifiers - Single - 979368-BAS5202VH6327XTSA1 - Win Source Electronics
Specs
Package SOD-523; SC-79, SOD-523
VF 0.6000 volts
Tj 150 C (302 F)
View Details
8 suppliers
Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High Current Power Rectifiers - HRSET010411 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 650 volts
View Details