Comchip Technology Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers CDBHD260-G

Description
Win Source Part Number: 1368013-CDBHD260-G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: TO-269AA, 4-BESOP Supplier Device Package: Mini-Dip (TO-269AA) Base Product Number: CDBHD260 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 60 V
Request a Quote Datasheet
Description
Win Source Part Number: 1368013-CDBHD260-G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: TO-269AA, 4-BESOP Supplier Device Package: Mini-Dip (TO-269AA) Base Product Number: CDBHD260 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368013-CDBHD260-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368013-CDBHD260-G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368013-CDBHD260-G
Win Source Part Number: 1368013-CDBHD260-G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: TO-269AA, 4-BESOP Supplier Device Package: Mini-Dip (TO-269AA) Base Product Number: CDBHD260 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 60 V

Win Source Part Number: 1368013-CDBHD260-G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: TO-269AA, 4-BESOP
Supplier Device Package: Mini-Dip (TO-269AA)
Base Product Number: CDBHD260
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 60 V

Buy Now Datasheet
60V 2A DIP Diode and Rectifier - 299-CDBHD260-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 2A DIP Diode and Rectifier
299-CDBHD260-G
60V 2A DIP Diode and Rectifier 299-CDBHD260-G
BRIDGE RECT 1P 60V 2A MINI-DIP Product overview: CDBHD260-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDBHD260-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 60V 2A MINI-DIP Product overview: CDBHD260-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDBHD260-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 641-1214-2-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1214-2-ND
Bridge Rectifiers 641-1214-2-ND
Bridge Rectifier Single Phase Schottky 60V Surface Mount Mini-Dip (TO-269AA)

Bridge Rectifier Single Phase Schottky 60V Surface Mount Mini-Dip (TO-269AA)

Buy Now Datasheet
Bridge Rectifiers - 641-1214-1-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1214-1-ND
Bridge Rectifiers 641-1214-1-ND
Bridge Rectifier Single Phase Schottky 60V Surface Mount Mini-Dip (TO-269AA)

Bridge Rectifier Single Phase Schottky 60V Surface Mount Mini-Dip (TO-269AA)

Buy Now Datasheet
Bridge Rectifiers - 641-1214-6-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1214-6-ND
Bridge Rectifiers 641-1214-6-ND
Bridge Rectifier Single Phase Schottky 60V Surface Mount Mini-Dip (TO-269AA)

Bridge Rectifier Single Phase Schottky 60V Surface Mount Mini-Dip (TO-269AA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBHD260-G
Schottky Diodes & Rectifiers CDBHD260-G
Schottky Diodes & Rectifiers SCHOTTKY BRIDGE 2A 60V

Schottky Diodes & Rectifiers SCHOTTKY BRIDGE 2A 60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1368013-CDBHD260-G 299-CDBHD260-G 641-1214-2-ND CDBHD260-G
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers 60V 2A DIP Diode and Rectifier Bridge Rectifiers Schottky Diodes & Rectifiers
Diode Type Single Phase
VF 0.7000 volts
IR 0.5000 mA
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data