Comchip Technology Corporation Bridge Rectifiers - CDBHD240-G CDBHD240-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 1160483-CDBHD240-G Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1160483-CDBHD240-G Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CDBHD240-G - 1160483-CDBHD240-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CDBHD240-G
1160483-CDBHD240-G
Bridge Rectifiers - CDBHD240-G 1160483-CDBHD240-G
Manufacturer: Comchip Technology Win Source Part Number: 1160483-CDBHD240-G Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160483-CDBHD240-G
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Bridge Rectifiers - 641-1213-2-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1213-2-ND
Bridge Rectifiers 641-1213-2-ND
Bridge Rectifier Single Phase Schottky 40V Surface Mount Mini-Dip (TO-269AA)

Bridge Rectifier Single Phase Schottky 40V Surface Mount Mini-Dip (TO-269AA)

Buy Now Datasheet
Bridge Rectifiers - 641-1213-6-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1213-6-ND
Bridge Rectifiers 641-1213-6-ND
Bridge Rectifier Single Phase Schottky 40V Surface Mount Mini-Dip (TO-269AA)

Bridge Rectifier Single Phase Schottky 40V Surface Mount Mini-Dip (TO-269AA)

Buy Now Datasheet
Bridge Rectifiers - 641-1213-1-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1213-1-ND
Bridge Rectifiers 641-1213-1-ND
Bridge Rectifier Single Phase Schottky 40V Surface Mount Mini-Dip (TO-269AA)

Bridge Rectifier Single Phase Schottky 40V Surface Mount Mini-Dip (TO-269AA)

Buy Now Datasheet
Diode Rectifier Bridge Single 40V 2A 4-Pin Mini-PDIP SMD T/R - 186-CDBHD240-G - Utmel Electronic Limited
Hong Kong, China
Diode Rectifier Bridge Single 40V 2A 4-Pin Mini-PDIP SMD T/R
186-CDBHD240-G
Diode Rectifier Bridge Single 40V 2A 4-Pin Mini-PDIP SMD T/R 186-CDBHD240-G
Diode Rectifier Bridge Single 40V 2A 4-Pin Mini-PDIP SMD T/R

Diode Rectifier Bridge Single 40V 2A 4-Pin Mini-PDIP SMD T/R

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
CDBHD240-G
Bridge Rectifiers CDBHD240-G
Bridge Rectifiers 2A 40V Schottky Bridge

Bridge Rectifiers 2A 40V Schottky Bridge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1160483-CDBHD240-G 641-1213-2-ND 186-CDBHD240-G CDBHD240-G
Product Name Bridge Rectifiers - CDBHD240-G Bridge Rectifiers Diode Rectifier Bridge Single 40V 2A 4-Pin Mini-PDIP SMD T/R Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package TO-269AA, 4-BESOP TO-269AA-4
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diode - 1N5621US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 60 volts
View Details