Comchip Technology Corporation Bridge Rectifiers CDBHD2100-G

Description
Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1212-6-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1212-6-ND
Bridge Rectifiers 641-1212-6-ND
Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)

Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)

Buy Now Datasheet
Bridge Rectifiers - 641-1212-2-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1212-2-ND
Bridge Rectifiers 641-1212-2-ND
Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)

Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)

Buy Now Datasheet
Bridge Rectifiers - 641-1212-1-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1212-1-ND
Bridge Rectifiers 641-1212-1-ND
Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)

Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)

Buy Now Datasheet
Bridge Rectifiers - CDBHD2100-G - 1160482-CDBHD2100-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CDBHD2100-G
1160482-CDBHD2100-G
Bridge Rectifiers - CDBHD2100-G 1160482-CDBHD2100-G
Manufacturer: Comchip Technology Win Source Part Number: 1160482-CDBHD2100-G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TJ) Package: TO-269AA, 4-BESOP Mounting: SMD Technology: Schottky Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 500μA @ 100V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.comchiptech.com Manufacturer Package: Mini-Dip (TO-269AA) Voltage - Peak Reverse (Maximum): 100V Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160482-CDBHD2100-G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: TO-269AA, 4-BESOP
Mounting: SMD
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: Mini-Dip (TO-269AA)
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 1A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
CDBHD2100-G
Bridge Rectifiers CDBHD2100-G
Bridge Rectifiers 2A 100V Schottky Bridge

Bridge Rectifiers 2A 100V Schottky Bridge

Buy Now Datasheet
Bridge Rectifiers - CDBHD2100-G - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
CDBHD2100-G
Bridge Rectifiers CDBHD2100-G
BRIDGE RECT 1P 100V 2A MINI-DIP

BRIDGE RECT 1P 100V 2A MINI-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Diodes
Product Number 641-1212-6-ND 1160482-CDBHD2100-G CDBHD2100-G CDBHD2100-G
Product Name Bridge Rectifiers Bridge Rectifiers - CDBHD2100-G Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High-speed switching diode - BAS516,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Single Diodes - 448-AIDW20S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers