Manufacturer: Comchip Technology
Win Source Part Number: 039873-CDBHD140L-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 440mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Voltage - Peak Reverse (Max): 40V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: Mini-Dip (TO-269AA)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Schottky 40V Surface Mount Mini-Dip (TO-269AA)
Bridge Rectifier Single Phase Schottky 40V Surface Mount Mini-Dip (TO-269AA)
Bridge Rectifier Single Phase Schottky 40V Surface Mount Mini-Dip (TO-269AA)
Bridge Rectifiers LOW VF 1A 40V Schottky Bridge
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 039873-CDBHD140L-G | 641-1210-2-ND | CDBHD140L-G |
| Product Name | Bridge Rectifiers - CDBHD140L-G | Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Active |