Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)
Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)
Bridge Rectifier Single Phase Schottky 100V Surface Mount Mini-Dip (TO-269AA)
Manufacturer: Comchip Technology
Win Source Part Number: 050186-CDBHD1100L-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Voltage - Peak Reverse (Max): 100V
Family Name: CDBHD1100L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: Mini-Dip (TO-269AA)
Alternative Parts (Cross-Reference): CBRHDSH1-100 TR13 Lead Free; CBRHDSH1-100 BK; CBRHDSH1-100;
Introduction Date: November 03, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
BRIDGE RECT 1P 100V 1A MINI-DIP Product overview: CDBHD1100L-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDBHD1100L-G can be used for catalog matching and distributor lookup.
Bridge Rectifiers LOW VF 1A 100V Schottky Bridge
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 641-1209-6-ND | 050186-CDBHD1100L-G | 299-CDBHD1100L-G | CDBHD1100L-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - CDBHD1100L-G | 100V 1A DIP Diode and Rectifier | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | TO-269AA, 4-BESOP | Mini-Dip (TO-269AA) | Tape & Reel (TR) | TO-269AA-4 |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |