Diode Schottky 40V 200mA Surface Mount 1005/SOD-323F
Manufacturer: Comchip Technology
Win Source Part Number: 1040013-CDBFR0240
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 30V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1005/SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
Schottky Diodes & Rectifiers 200mA 40V DFN Sm. Sgnl. Schottky
DIODE SCHOTTKY 40V 200MA 1005
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | CDBFR0240-ND | 1040013-CDBFR0240 | CDBFR0240 | 186-CDBFR0240 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBFR0240 | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 40V 200MA 1005 |
| Tj | 125 C (257 F) | 125 C (257 F) | ||
| Life Cycle Stage | Active | Active | ||
| Package | SOD-323; 1005/SOD-323F | 1005 | 1005 (2512 Metric) | |
| VF | 0.5500 volts | 0.5500 volts |