Comchip Technology Corporation Single Diodes CDBFR0230L

Description
Diode Schottky 30V 200mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1208-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1208-2-ND
Single Diodes 641-1208-2-ND
Diode Schottky 30V 200mA Surface Mount 1005/SOD-323F

Diode Schottky 30V 200mA Surface Mount 1005/SOD-323F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBFR0230L - 915182-CDBFR0230L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBFR0230L
915182-CDBFR0230L
Diodes, Rectifiers - Single - CDBFR0230L 915182-CDBFR0230L
Manufacturer: Comchip Technology Win Source Part Number: 915182-CDBFR0230L Features: Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F Speed: Small Signal =< 200mA (Io), Any Speed Package: 1005 (2512 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CDBFR0230 Categories: Discrete Semiconductor Products Case / Package: 1005/SOD-323F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 641-1208-2, 641-1208-6, 641-1208-1

Manufacturer: Comchip Technology
Win Source Part Number: 915182-CDBFR0230L
Features: Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 1005 (2512 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBFR0230
Categories: Discrete Semiconductor Products
Case / Package: 1005/SOD-323F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 641-1208-2, 641-1208-6, 641-1208-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBFR0230L
Schottky Diodes & Rectifiers CDBFR0230L
Schottky Diodes & Rectifiers 200mA 30V Low Vf Sm. Sgnl. Schottky

Schottky Diodes & Rectifiers 200mA 30V Low Vf Sm. Sgnl. Schottky

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 641-1208-2-ND 915182-CDBFR0230L CDBFR0230L
Product Name Single Diodes Diodes, Rectifiers - Single - CDBFR0230L Schottky Diodes & Rectifiers
Tj 125 C (257 F)
Unlock Full Specs
to access all available technical data