Comchip Technology Corporation Single Diodes CDBFN160-HF

Description
Diode Schottky 60V 1A (DC) Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 60V 1A (DC) Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1980-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1980-1-ND
Single Diodes 641-1980-1-ND
Diode Schottky 60V 1A (DC) Surface Mount SOD-323

Diode Schottky 60V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 641-1980-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1980-2-ND
Single Diodes 641-1980-2-ND
Diode Schottky 60V 1A (DC) Surface Mount SOD-323

Diode Schottky 60V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 641-1980-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1980-6-ND
Single Diodes 641-1980-6-ND
Diode Schottky 60V 1A (DC) Surface Mount SOD-323

Diode Schottky 60V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-CDBFN160-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-CDBFN160-HF
Schottky 60V 1A Diode and Rectifier 280-CDBFN160-HF
DIODE SCHOTTKY 60V 1A SOD323 Product overview: CDBFN160-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBFN160-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SOD323 Product overview: CDBFN160-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBFN160-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBFN160-HF - 050185-CDBFN160-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBFN160-HF
050185-CDBFN160-HF
Diodes, Rectifiers - Single - CDBFN160-HF 050185-CDBFN160-HF
Manufacturer: Comchip Technology Win Source Part Number: 050185-CDBFN160-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 050185-CDBFN160-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - CDBFN160-HF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CDBFN160-HF
Single Diodes CDBFN160-HF
DIODE SCHOTTKY 60V 1A SOD323

DIODE SCHOTTKY 60V 1A SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBFN160-HF
Schottky Diodes & Rectifiers CDBFN160-HF
Schottky Diodes & Rectifiers SCHOTTKY 1A 60V

Schottky Diodes & Rectifiers SCHOTTKY 1A 60V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 641-1980-1-ND 280-CDBFN160-HF 050185-CDBFN160-HF CDBFN160-HF CDBFN160-HF
Product Name Single Diodes Schottky 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - CDBFN160-HF Single Diodes Schottky Diodes & Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data