Comchip Technology Corporation Schottky 40V 1A Diode and Rectifier CDBFN140-HF

Description
DIODE SCHOTTKY 40V 1A SOD323 Product overview: CDBFN140-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBFN140-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A SOD323 Product overview: CDBFN140-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBFN140-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-CDBFN140-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-CDBFN140-HF
Schottky 40V 1A Diode and Rectifier 280-CDBFN140-HF
DIODE SCHOTTKY 40V 1A SOD323 Product overview: CDBFN140-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBFN140-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SOD323 Product overview: CDBFN140-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBFN140-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1963-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1963-2-ND
Single Diodes 641-1963-2-ND
Diode Schottky 40V 1A (DC) Surface Mount SOD-323

Diode Schottky 40V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 641-1963-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1963-1-ND
Single Diodes 641-1963-1-ND
Diode Schottky 40V 1A (DC) Surface Mount SOD-323

Diode Schottky 40V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 641-1963-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1963-6-ND
Single Diodes 641-1963-6-ND
Diode Schottky 40V 1A (DC) Surface Mount SOD-323

Diode Schottky 40V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBFN140-HF - 050184-CDBFN140-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBFN140-HF
050184-CDBFN140-HF
Diodes, Rectifiers - Single - CDBFN140-HF 050184-CDBFN140-HF
Manufacturer: Comchip Technology Win Source Part Number: 050184-CDBFN140-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 120pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 050184-CDBFN140-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBFN140-HF
Schottky Diodes & Rectifiers CDBFN140-HF
Schottky Diodes & Rectifiers VR=40V, IO=1A

Schottky Diodes & Rectifiers VR=40V, IO=1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBFN140-HF 641-1963-2-ND 050184-CDBFN140-HF CDBFN140-HF
Product Name Schottky 40V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CDBFN140-HF Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
50V 250MA SOT23 Diode and Rectifier - 280-BAL74E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
4 suppliers