Manufacturer: Comchip Technology
Win Source Part Number: 050183-CDBFN140-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Diode Schottky 40V 1A (DC) Surface Mount SOD-323
Schottky Diodes & Rectifiers VR=40V, IO=1A
DIODE SCHOTTKY 40V 1A SOD323
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 050183-CDBFN140-G | CDBFN140-G-ND | CDBFN140-G | CDBFN140-G |
| Product Name | Diodes, Rectifiers - Single - CDBFN140-G | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active |