Comchip Technology Corporation Schottky 40V 500MA Diode and Rectifier CDBF0540-HF

Description
DIODE SCHOTTKY 40V 500MA 1005 Product overview: CDBF0540-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0540-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 500MA 1005 Product overview: CDBF0540-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0540-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 500MA Diode and Rectifier - 280-CDBF0540-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-CDBF0540-HF
Schottky 40V 500MA Diode and Rectifier 280-CDBF0540-HF
DIODE SCHOTTKY 40V 500MA 1005 Product overview: CDBF0540-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0540-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA 1005 Product overview: CDBF0540-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0540-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBF0540-HF - 1160481-CDBF0540-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBF0540-HF
1160481-CDBF0540-HF
Diodes, Rectifiers - Single - CDBF0540-HF 1160481-CDBF0540-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160481-CDBF0540-HF Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160481-CDBF0540-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - CDBF0540-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBF0540-HF-ND
Single Diodes CDBF0540-HF-ND
Diode Schottky 40V 500mA Surface Mount 1005/SOD-323F

Diode Schottky 40V 500mA Surface Mount 1005/SOD-323F

Buy Now Datasheet
DIODE SCHOTTKY 40V 500MA 1005 - 186-CDBF0540-HF - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 500MA 1005
186-CDBF0540-HF
DIODE SCHOTTKY 40V 500MA 1005 186-CDBF0540-HF
DIODE SCHOTTKY 40V 500MA 1005

DIODE SCHOTTKY 40V 500MA 1005

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBF0540-HF
Schottky Diodes & Rectifiers CDBF0540-HF
Schottky Diodes & Rectifiers VR=40V, IO=500mA

Schottky Diodes & Rectifiers VR=40V, IO=500mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBF0540-HF 1160481-CDBF0540-HF CDBF0540-HF-ND 186-CDBF0540-HF CDBF0540-HF
Product Name Schottky 40V 500MA Diode and Rectifier Diodes, Rectifiers - Single - CDBF0540-HF Single Diodes DIODE SCHOTTKY 40V 500MA 1005 Schottky Diodes & Rectifiers
Package Tape & Reel (TR) 1005 (2512 Metric) 1005
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) 125 C (257 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548713 - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
6 suppliers
Diode Arrays - BAS40-05/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details