Diode Schottky 20V 500mA Surface Mount 1005/SOD-323F
Manufacturer: Comchip Technology
Win Source Part Number: 1028631-CDBF0520L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 250μA @ 20V
Capacitance @ Vr, F: 170pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1005/SOD-323F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Schottky Diodes & Rectifiers VR=20V, IO=500mA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | CDBF0520L-ND | 1028631-CDBF0520L | CDBF0520L |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBF0520L | Schottky Diodes & Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |