Comchip Technology Corporation Schottky 20V 500mA Diode and Rectifier CDBF0520

Description
Schottky Diodes & Rectifiers VR=20V, IO=500mA Product overview: CDBF0520 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CDBF0520 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers VR=20V, IO=500mA Product overview: CDBF0520 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CDBF0520 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 500mA Diode and Rectifier - 2085-CDBF0520 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500mA Diode and Rectifier
2085-CDBF0520
Schottky 20V 500mA Diode and Rectifier 2085-CDBF0520
Schottky Diodes & Rectifiers VR=20V, IO=500mA Product overview: CDBF0520 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CDBF0520 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers VR=20V, IO=500mA Product overview: CDBF0520 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-CDBF0520 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - CDBF0520 - 1160480-CDBF0520 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CDBF0520
1160480-CDBF0520
END - OF - LIFE - CDBF0520 1160480-CDBF0520
Manufacturer: Comchip Technology Win Source Part Number: 1160480-CDBF0520 Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160480-CDBF0520
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBF0520
Schottky Diodes & Rectifiers CDBF0520
Schottky Diodes & Rectifiers VR=20V, IO=500mA

Schottky Diodes & Rectifiers VR=20V, IO=500mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 2085-CDBF0520 1160480-CDBF0520 CDBF0520
Product Name Schottky 20V 500mA Diode and Rectifier END - OF - LIFE - CDBF0520 Schottky Diodes & Rectifiers
Package Reel
Unlock Full Specs
to access all available technical data