Manufacturer: Comchip Technology
Win Source Part Number: 012963-CDBF0520-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 20V
Capacitance @ Vr, F: 100pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1005/SOD-323F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
Diode Schottky 20V 500mA Surface Mount 1005/SOD-323F
DIODE SCHOTTKY 20V 500MA 1005 Product overview: CDBF0520-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0520-HF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers VR=20V, IO=500mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 012963-CDBF0520-HF | CDBF0520-HF-ND | 280-CDBF0520-HF | CDBF0520-HF |
| Product Name | Diodes, Rectifiers - Single - CDBF0520-HF | Single Diodes | Schottky 20V 500MA Diode and Rectifier | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |