Diode Schottky 45V 200mA Surface Mount 1005/SOD-323F
Manufacturer: Comchip Technology
Win Source Part Number: 866175-CDBF0245
Features: Diode Schottky 45 V 200mA Surface Mount 1005/SOD-323F
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 1005 (2512 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBF0245
Categories: Discrete Semiconductor Products
Case / Package: 1005/SOD-323F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 641-1268-6, 641-1268-1, 641-1268-2
Schottky Diodes & Rectifiers 200mA 45V DFN Sm. Sgnl. Schottky
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1268-2-ND | 866175-CDBF0245 | CDBF0245 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBF0245 | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) |