Comchip Technology Corporation Single Diodes CDBF0240

Description
Diode Schottky 40V 200mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Diode Schottky 40V 200mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1013-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1013-2-ND
Single Diodes 641-1013-2-ND
Diode Schottky 40V 200mA Surface Mount 1005/SOD-323F

Diode Schottky 40V 200mA Surface Mount 1005/SOD-323F

Buy Now Datasheet
Schottky 40V 200MA Diode and Rectifier - 280-CDBF0240 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-CDBF0240
Schottky 40V 200MA Diode and Rectifier 280-CDBF0240
DIODE SCHOTTKY 40V 200MA 1005 Product overview: CDBF0240 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0240 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA 1005 Product overview: CDBF0240 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0240 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBF0240 - 1028630-CDBF0240 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBF0240
1028630-CDBF0240
Diodes, Rectifiers - Single - CDBF0240 1028630-CDBF0240
Manufacturer: Comchip Technology Win Source Part Number: 1028630-CDBF0240 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 30V Capacitance @ Vr, F: 9pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 1005/SOD-323F Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028630-CDBF0240
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 30V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1005/SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBF0240
Schottky Diodes & Rectifiers CDBF0240
Schottky Diodes & Rectifiers 200mA 40V Sm. Sgnl. Schottky

Schottky Diodes & Rectifiers 200mA 40V Sm. Sgnl. Schottky

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 641-1013-2-ND 280-CDBF0240 1028630-CDBF0240 CDBF0240
Product Name Single Diodes Schottky 40V 200MA Diode and Rectifier Diodes, Rectifiers - Single - CDBF0240 Schottky Diodes & Rectifiers
Tj 125 C (257 F) -40 C (-40 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data