Manufacturer: Comchip Technology
Win Source Part Number: 112184-CDBF0240-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 30V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1005/SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Diode Schottky 40V 200mA Surface Mount 1005/SOD-323F
Schottky Diodes & Rectifiers SCHOTTKY 200mA 40V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 112184-CDBF0240-HF | CDBF0240-HF-ND | CDBF0240-HF |
| Product Name | Diodes, Rectifiers - Single - CDBF0240-HF | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |