Comchip Technology Corporation Single Diodes CDBF0230-HF

Description
Diode Schottky 30V 200mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBF0230-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBF0230-HF-ND
Single Diodes CDBF0230-HF-ND
Diode Schottky 30V 200mA Surface Mount 1005/SOD-323F

Diode Schottky 30V 200mA Surface Mount 1005/SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1051670-CDBF0230-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1051670-CDBF0230-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1051670-CDBF0230-HF
Win Source Part Number: 1051670-CDBF0230-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Current - Reverse Leakage @ Vr: 30 µA @ 30 V Capacitance @ Vr, F: 9pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: 1005 (2512 Metric) Supplier Device Package: 1005/SOD-323F Alternative Parts (Cross-Reference): CDBF0230-HFCDBF0230H F; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Base Product Number: CDBF0230 Product Status: Obsolete

Win Source Part Number: 1051670-CDBF0230-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA
Current - Reverse Leakage @ Vr: 30 µA @ 30 V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: 1005 (2512 Metric)
Supplier Device Package: 1005/SOD-323F
Alternative Parts (Cross-Reference): CDBF0230-HFCDBF0230HF;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Base Product Number: CDBF0230
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBF0230-HF
Schottky Diodes & Rectifiers CDBF0230-HF
Schottky Diodes & Rectifiers VR=30V, IO=200mA

Schottky Diodes & Rectifiers VR=30V, IO=200mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBF0230-HF-ND 1051670-CDBF0230-HF CDBF0230-HF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS40H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.5300 volts
View Details