Diode Schottky 45V 100mA Surface Mount 1005/SOD-323F
Schottky Diodes & Rectifiers SCHOTTKY 100mA 50V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | CDBF0145-HF-ND | CDBF0145-HF |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) |