Comchip Technology Corporation Single Diodes CDBF0140L-HF

Description
Diode Schottky 40V 100mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Diode Schottky 40V 100mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBF0140L-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBF0140L-HF-ND
Single Diodes CDBF0140L-HF-ND
Diode Schottky 40V 100mA Surface Mount 1005/SOD-323F

Diode Schottky 40V 100mA Surface Mount 1005/SOD-323F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBF0140L-HF - 1032691-CDBF0140L-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBF0140L-HF
1032691-CDBF0140L-HF
Diodes, Rectifiers - Single - CDBF0140L-HF 1032691-CDBF0140L-HF
Manufacturer: Comchip Technology Win Source Part Number: 1032691-CDBF0140L-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 30μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 1005/SOD-323F Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1032691-CDBF0140L-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1005/SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBF0140L-HF
Schottky Diodes & Rectifiers CDBF0140L-HF
Schottky Diodes & Rectifiers VR=40V, IO=100mA

Schottky Diodes & Rectifiers VR=40V, IO=100mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBF0140L-HF-ND 1032691-CDBF0140L-HF CDBF0140L-HF
Product Name Single Diodes Diodes, Rectifiers - Single - CDBF0140L-HF Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diode and Rectifier - 280-20TQ040PBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.9000 volts
View Details