Diode Schottky 30V 100mA Surface Mount 1005/SOD-323F
Diode Schottky 30V 100mA Surface Mount 1005/SOD-323F
Diode Schottky 30V 100mA Surface Mount 1005/SOD-323F
Manufacturer: Comchip Technology
Win Source Part Number: 1028629-CDBF0130L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 350mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1005/SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
DIODE SCHOTTKY 30V 100MA 1005 Product overview: CDBF0130L from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0130L can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers LOW VF DFN 100mA,30V Sm. Sgnl. Schottky
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 641-1266-6-ND | 1028629-CDBF0130L | 280-CDBF0130L | CDBF0130L |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CDBF0130L | Schottky 30V 100MA Diode and Rectifier | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |