The Win Source Electronics part number 959834-CDBF0130L-HF is a Schottky barrier diode designed for surface mount applications. It features a low forward voltage drop, with a maximum forward voltage of 350 mV at 10 mA. The diode has a maximum repetitive peak reverse voltage of 30 V and can handle an average forward current of 100 mA. It is packaged in a compact 1005 (SOD-323F) molded plastic case, making it suitable for space-constrained designs. The device is RoHS compliant and halogen-free, ensuring it meets environmental standards. The diode is rated for a maximum junction temperature of 125°C and has a low reverse leakage current of 10 µA at 10 V. This product is supplied on tape and reel, with 4,000 units per reel, facilitating automated assembly processes.
Win Source Part Number: 959834-CDBF0130L-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 350 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 10 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: 1005 (2512 Metric)
Supplier Device Package: 1005/SOD-323F
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Base Product Number: CDBF0130
DIODE SCHOTTKY 30V 100MA 1005 Product overview: CDBF0130L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0130L-HF can be used for catalog matching and distributor lookup.
Diode Schottky 30V 100mA Surface Mount 1005/SOD-323F
Schottky Diodes & Rectifiers SCHOTTKY 100mA 30V
DIODE SCHOTTKY 30V 100MA 1005
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 959834-CDBF0130L-HF | 280-CDBF0130L-HF | CDBF0130L-HF-ND | CDBF0130L-HF | CDBF0130L-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 30V 100MA Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes |
| Package | 1005 (2512 Metric) | Tape & Reel (TR) | SOD-323; SOD-323F-2 | 1005 (2512 Metric) |