Manufacturer: Comchip Technology
Win Source Part Number: 866174-CDBD660-G
Features: Diode Schottky 60 V 6A (DC) Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 60V 6A (DC) Surface Mount DPAK
Schottky Diodes & Rectifiers SCHOTTKY 5A 60V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 866174-CDBD660-G | CDBD660-G-ND | CDBD660-G |
| Product Name | Diodes, Rectifiers - Single - CDBD660-G | Single Diodes | Schottky Diodes & Rectifiers |
| Package | DPAK; DPAK | DPAK; DPAK-2 |