Comchip Technology Corporation Schottky 40V 6A DPAK Diode and Rectifier CDBD640-G

Description
DIODE SCHOTTKY 40V 6A DPAK Product overview: CDBD640-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBD640-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 6A DPAK Product overview: CDBD640-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBD640-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 6A DPAK Diode and Rectifier
280-CDBD640-G
Schottky 40V 6A DPAK Diode and Rectifier 280-CDBD640-G
DIODE SCHOTTKY 40V 6A DPAK Product overview: CDBD640-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBD640-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 6A DPAK Product overview: CDBD640-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBD640-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBD640-G - 866173-CDBD640-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBD640-G
866173-CDBD640-G
Diodes, Rectifiers - Single - CDBD640-G 866173-CDBD640-G
Manufacturer: Comchip Technology Win Source Part Number: 866173-CDBD640-G Features: Diode Schottky 40 V 6A (DC) Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-2000-6, CDBD640-G-ND, 641-2000-2, 641-2000-1

Manufacturer: Comchip Technology
Win Source Part Number: 866173-CDBD640-G
Features: Diode Schottky 40 V 6A (DC) Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-2000-6, CDBD640-G-ND, 641-2000-2, 641-2000-1

Buy Now Datasheet
Single Diodes - 641-2000-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-2000-2-ND
Single Diodes 641-2000-2-ND
Diode Schottky 40V 6A (DC) Surface Mount DPAK

Diode Schottky 40V 6A (DC) Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBD640-G
Schottky Diodes & Rectifiers CDBD640-G
Schottky Diodes & Rectifiers VR=40V IO=6A

Schottky Diodes & Rectifiers VR=40V IO=6A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes
Product Number 280-CDBD640-G 866173-CDBD640-G 641-2000-2-ND CDBD640-G
Product Name Schottky 40V 6A DPAK Diode and Rectifier Diodes, Rectifiers - Single - CDBD640-G Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DPAK; DPAK DPAK; DPAK-2
Unlock Full Specs
to access all available technical data