Manufacturer: Comchip Technology
Win Source Part Number: 1324238-CDBC540-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Capacitance @ Vr, F: 380pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: DO-214AB (SMC)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1733-1,641-1733-
Base Product Number: CDBC540
RoHS Status: ROHS3 Compliant
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 40V 5A DO214AB Product overview: CDBC540-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBC540-HF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers VR=40V, IO=5A (Halogen Free)
DIODE SCHOTTKY 40V 5A DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1324238-CDBC540-HF | 641-1733-2-ND | 280-CDBC540-HF | CDBC540-HF | CDBC540-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 40V 5A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB-2 | DO-214AB, SMC |