Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)
Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)
Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)
DIODE SCHOTTKY 200V 5A DO214AB Product overview: CDBC5200-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBC5200-HF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367222-CDBC5200-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Base Product Number: CDBC5200
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 µA @ 200 V
Capacitance @ Vr, F: 380pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 175°C
Schottky Diodes & Rectifiers 200V, 5A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 641-1731-2-ND | 280-CDBC5200-HF | 1367222-CDBC5200-HF | CDBC5200-HF |
| Product Name | Single Diodes | Schottky 200V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -50 to 175 C (-58 to 347 F) | -50 C (-58 F) | -50 to 175 C (-58 to 347 F) |