Comchip Technology Corporation Diodes, Rectifiers - Single - CDBC320-G CDBC320-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 1028626-CDBC320-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1028626-CDBC320-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBC320-G - 1028626-CDBC320-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBC320-G
1028626-CDBC320-G
Diodes, Rectifiers - Single - CDBC320-G 1028626-CDBC320-G
Manufacturer: Comchip Technology Win Source Part Number: 1028626-CDBC320-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028626-CDBC320-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - 641-1120-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1120-2-ND
Single Diodes 641-1120-2-ND
Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBC320-G
Schottky Diodes & Rectifiers CDBC320-G
Schottky Diodes & Rectifiers SCHOTTKY DIODE 3A, 20V (Green)

Schottky Diodes & Rectifiers SCHOTTKY DIODE 3A, 20V (Green)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes
Product Number 1028626-CDBC320-G 641-1120-2-ND CDBC320-G
Product Name Diodes, Rectifiers - Single - CDBC320-G Single Diodes Schottky Diodes & Rectifiers
Life Cycle Stage Declining; Not For New Designs
Unlock Full Specs
to access all available technical data